FO Pigtails
FO Fiberpigtail FC UPC 9/125µ OS2 Length: xxxxx
P/N: L-FCU/-09Fxxxxx
Technical data
| Cable: | I-V 1E 09/125, tight buffer |
| Fiber type: | SM-G.652.D, 09/125μ, Corning SMF-28e+, OS2 |
| Manufacturer: | Corning |
| Core Diameter: | 9,2 ± 0,4µm |
| Cladding Diameter: | 125 ± 0,7µm |
| Buffer: | Tight |
| Outer Coating: | 900µm |
| Attenuation: | 1310nm (max.): 0,35 dB/km |
| 1383nm (max.): 0,35 dB/km | |
| 1550nm (max.): 0,20 dB/km | |
| Cutoff-wavelength: | ≤ 1260nm |
| Connector: | FC UPC |
| Test: |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Length: | xxxxx cm |
| Fiber | Type | Wavelength | Insertion loss (dB) max. | Return loss (dB) min. |
|---|---|---|---|---|
| 9/125µ | FC UPC |
1550nm | ≤0,45 | ≥50 |


