FO Attenuators
FO attenuator LC/UPC plug/jack, xxdB, 1310/1550nm
P/N: L-ATT-LC/UPC-MF-xx
Technical data
Applications
• Erbium Doped Fiber Amplifiers (EDFA)
• Dense Wave Division Multiplexers (DWDM)
• Overpowered fiber optic systems
Features
• Metal ion doped fiber
• High-power light source durability
• Wavelength independence
• Attenuation levels ranging from 1dB to 30dB
• 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
| Return Loss: | ≥ 55dB (UPC) |
| Attenuation Tolerance: | 1 to 10dB: ±0,5, 11 to 30dB: ±5% |
| Operational Wavelengths: | 1310, 1490, and 1550nm |
| Operating Temperature: | -40 to +75°C |
xx Attenuation 01 - 25dB



