FO Adapters & Couplers

MT-RJ Adapter Beige with No Flange

P/N: L-AD-MT-NF-BG

Description

 

 

 

The MT-RJ Adapter comes standard in black, with additional colors available upon request.

Technical data

Applications

• Gigabit Ethernet, Asynchronous Transmission Method (ATM)
• CATV
• Video
• Active Device/Transceiver Interface
• Premise Installations
• Telecommunication Networks
• Multimedia
• Industrial and Military

 

Features

• Plug-jack (RJ-45) design
• TIA/EIA 568-A Compliant

Type Color
SC Footprint with No Flange Beige
P/N Description
L-AD-MT-F-BG     MT-RJ Adapter Beige with Flange
L-AD-MT-F-BL     MT-RJ Adapter Blau with Flange
L-AD-MT-NF-BG     MT-RJ Adapter Beige with No Flange
L-AD-MT-NF-BL     MT-RJ Adapter Blau with No Flange
L-AD-MT-SW     MT-RJ Standard Adapter

<<< back