FO Cables
FO Universal Cable with non-metallic rodent protection 48G50/125µm OM3 6.0kN
P/N: L-U-DQ(ZN)BH048G50-3
Technical data
| ISO 11801 2nd edition | EN 187 000 |
| IEC 60794-2 | IEC 60794-2-20 |
| EN 50 173-1 | IEC 60794-2-21 |
| Central strength member | ø2,5 mm FRP rod |
| Lose tube | ø2,3 mm jelly filled loose tubes, with 2 – 12 fibers each, up to 22 tubes in two layers, for lay-up |
| Water blocking | The core is water blocked using swellable tape and tread |
| Wrapping | Polyester nonwoven |
| Strain Relief | Glasroving elements |
| Ripcord | Polyester ripcord for easy slitting of the sheath |
| Sheath | 1,5 mm blue FireBur®, UV stabilized, EN 50290-2-27 |
| IEC 60332-1-2 | Single vertical wire test |
| IEC 60754-1 | No halogens |
| IEC 60754-2 | No acid matters |
| IEC 61034-2 | No dense smoke |
| Fiber count; 6 fiber/tube | Fiber count; 8 fiber/tube | Fiber count; 12 fiber/tube | MJ/km | KWh/m |
|---|---|---|---|---|
| 6-36 |
8-48 |
12-72 | 2200 | 0,61 |
| 42-48 | 2900 | 0,81 |
| Tensile strength (dynamic) | E1 | 6000 N |
| Tensile strength (permanent) | E1 | 4000 N |
| Compressive strength (crush) | E3 | 3000N |
| Impact | E4 | 25 Nm |
| Torsion | E7 | 5 cycles ± 1 turn |
| Kink | E10 | The cables do not form a kink when a loop is drawn together to a diameter 12 times the cable nominal diameter |
| Temperature range | F1 | The cables can bear temperature cycling between -40°C to +70°C. |
| The cables will operate without any attenuation variation (≤0,05 dB) in the temperature interval -30°C to +60°C. | ||
| The cables will operate with a maximum attenuation variation of 0,1 dB/km in the temperature interval -40°C to +70°C. | ||
| Water penetration | F5B | No water on free end |
| Fiber count; 6 fiber/tube | Fiber count; 8 fiber/tube | Fiber count; 12 fiber/tube | Nominal diameter | Nominal cable weight | Minimum bending radius |
|---|---|---|---|---|---|
| 6-36 | 8-48 | 12-72 | 13,0mm | 145 kg/km | 160 |
| 42-48 | 14,5mm | 180 kg/km | 175 |
| Fibertype | C12: MaxCap™ 300 OM3 multi mode fiber |
| Fiber amount | 48 |
| Bandwidth (MHz*Km) | ≥1500/ ≥500 (850nm/1300nm) |
| Attenuation (dB/km) | 850nm ≤ 3,0 - 1300nm ≤ 1,0 |
| Numerical Apperture | 0,200 ± 0,015 |
| Mode Field Diameter | 50 ± 2,5µm |
| Cladding Diameter | 125,0µm ± 1,0µm |
| Primary Coating Diameter | 242,0µm ± 7,0µm |



