FO Cables
FO Universal Cable with non-metallic rodent protection 12G50/125µm OM2 1.5kN
P/N: L-U-DQ(ZN)BH012G50
Technical data
| ISO 11801 2nd edition |
| EN 50173-1:2002 |
| IEC 60794-1 |
| Lose tube | ø2,8 mm jelly filled loose tube with 2 – 16 fibers; ø3,5 mm loose tube with 24 fibers |
| Strengh Member |
Waterblocked E-Glass fiber elements |
| Sheath | 1,5 mm blue FireBur® sheath, UV stabilised, IEC 50290-2-27 |
| IEC 60332-1-2 | Single vertical wire test |
| IEC 60754-1 | No halogens |
| IEC 60754-2 | No acid matters |
| IEC 61034-2 | No dense smoke |
| Fiber count | MJ/km | KWh/m |
|---|---|---|
| 2-16 |
1100 |
0,31 |
| Maximum installation tensile strength | E1 | 1500 N (fiber strain less than 1/2 of proof test level) |
| Short term tensile strength | E1 | 1000 N (fiber strain less than 1/3 of proof test level) |
| Permanent tensile strength | E1 | 700 N (no attenuation change, fiber strain less than 1/4 of proof test level) |
| Compressive strength (crush) | E3 | 2000N |
| Impact | E4 | 20 Nm (no attenuation change, no broken cable elements) |
| Torsion | E7 | 5 cycles ± 1 turn |
| Kink | E10 | The cables do not form a kink when a loop is drawn together to a diameter of 200 mm |
| Min. Bending radius, unloaded | E11 | R = 60 mm |
| Min. Bending radius, loaded | - | R = 100 mm |
| Temperature range | F1 | Storage: -40°C to +60°C (short term up to 70 °C) Installation: -15°C to +40°C Operation: -30°C to +70°C |
| Water penetration | F5B | No water on free end |
| Nominal outer diameter | - | 2 - 16 fibers: 7,5 mm |
| Nominal weight | - | 2 - 16 fibers: 55 kg/km |
| Fibertype | C08: HiCap™ premium multi mode 50 μm fiber |
| Fiber amount | 12 |
| Bandwidth (MHz*Km) | 600/1200 (850nm/1300nm) |
| Attenuation (dB/km) | 850nm: ≤2,7; 1300nm: ≤0,8 |
| Numerical Apperture | 0,200 ± 0,015 |
| Mode Field Diameter | 50 ± 2,5µm |
| Cladding Diameter | 125,0µm ± 1,0µm |
| Primary Coating Diameter | 242,0µm ± 7,0µm |



