FO Patch Panels

tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

P/N: TBG4HE-K

Description

tBG - tde subrack 19“/4U is for the equip of up to 12 x tBG - splice modules 3U/7HP with high component density.

Technical data

  • The drawer is extendable optimally to the back or in front, self-locking mechanism.
  • Drawer can be mounted 180° rotated
  • Cable entries occur on the left or on the right about cable brackets.
Housing: Alu- AlMG3 G22
Color: Anodized E6 EV1
Inscription: By means of label strips on the modules
Assembly: 84HP for up to 12 x 3U/7HP modules, i.e. up to 144 fibers
Strain relief: Using metric screw connections at the back left or right at the excess cable tray
Dimensions: 19“, 4U, depth 30 cm
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TBG4HE-A     tBG - Cover for tBG - subrack
TBG4HE-BLB     tBG - Loose tube guide plate for 4U subrack completely with mounting material
TBG4HE-K     tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
TBG-M06-06SCDK09S     tBG - FO splice module 6x SC-duplex SM 3U/7HP completely with pigtails 9/125µ
TBG-M12-03LCDK50S     tBG - FO splice module 3x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-06E2AK09S     tBG - FO splice module 6x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-06FCK09S     tBG - FO splice module 6x FC/PC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-06STK09S     tBG - FO splice module 6x ST SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-12E2AK     tBG - FO breakout module 12x E2000 APC SM 3U/7HP
TBG-M12-12STK     tBG - FO breakout module 12x ST SM 3U/7HP
TBG-M12-12STM     tBG - FO breakout module 12x ST MM 3U/7HP

<<< back