FO Patch Panels

tBG - Loose tube guide plate for 4U subrack completely with mounting material

P/N: TBG4HE-BLB

Description

tBG - Loose tube guide plate can be mounted on the back on the tde subrack to improve the buffer tube guide and for protection.

Technical data

Color: Anodized E6 EV1
Material: Alu- AlMG3 G22
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TBG4HE-A     tBG - Cover for tBG - subrack
TBG4HE-BLB     tBG - Loose tube guide plate for 4U subrack completely with mounting material
TBG4HE-K     tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

<<< back