FO Patch Panels

tBG - Cover for tBG - subrack

P/N: TBG4HE-A

Description

For the application in dusty environment the subrack can be postprepared afterwards with a slightly mountable cover.

Technical data

Color: Anodized E6 EV1
Material: Alu- AlMG3 G22
Dimensions: 211 mm deep
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TBG4HE-A     tBG - Cover for tBG - subrack
TBG4HE-BLB     tBG - Loose tube guide plate for 4U subrack completely with mounting material
TBG4HE-K     tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

<<< back