FO Patch Panels

tBG - FO breakout module 12x ST SM 3U/7HP

P/N: TBG-M12-12STK

Description

The tBG – FO breakout module 3U/7HP is intended for the installation in tBG - subracks (for 12x modules).

Features:

• Available for all standard FO connectors:
  E2000, FC/PC, LC, SC and ST
• Integrated loose tube strain relief
• Module mounting with screws

Technical data

Housing: Alu- AlMG3 G22
Front panel color: Anodized E6 EV1
Front panel dimensions: 3U/7HP
Assembly: 12x ST adapters with ceramic sleeve
Inscription: Screen printing by label strips
Tests:

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TBG4HE-A     tBG - Cover for tBG - subrack
TBG4HE-BLB     tBG - Loose tube guide plate for 4U subrack completely with mounting material
TBG4HE-K     tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
TBG-M06-06SCDK09S     tBG - FO splice module 6x SC-duplex SM 3U/7HP completely with pigtails 9/125µ
TBG-M12-03LCDK50S     tBG - FO splice module 3x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-06E2AK09S     tBG - FO splice module 6x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-06E2K     tBG - FO breakout module 6x E2000 SM 3U/7HP
TBG-M12-06E2M50S     tBG - FO splice module 6x E2000 MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-06FCK09S     tBG - FO splice module 6x FC/PC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-06LCDK50S     tBG - FO splice module 6x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-06STK09S     tBG - FO splice module 6x ST SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-06STM50S     tBG - FO splice module 6x ST MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-08E2AK09S     tBG - FO splice module 8x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-12E2AK     tBG - FO breakout module 12x E2000 APC SM 3U/7HP
TBG-M12-12E2AK09S     tBG - FO splice module 12x E2000 APC SM 3U/7HP completely with pigtails 9/125µ
TBG-M12-12E2M     tBG - FO breakout module 12x E2000 MM 3U/7HP
TBG-M12-12E2M50S     tBG - FO splice module 12x E2000 MM 3HE/7TE completely with pigtails 50/125µ
TBG-M12-12FCK09S     tBG - FO splice module 12x FC/PC SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-12STK     tBG - FO breakout module 12x ST SM 3U/7HP
TBG-M12-12STK09S     tBG - FO splice module 12x ST SM 3HE/7TE completely with pigtails 9/125µ
TBG-M12-12STM     tBG - FO breakout module 12x ST MM 3U/7HP
TBG-M12-12STM50S     tBG - FO splice module 12x ST MM 3HE/7TE completely with pigtails 50/125µ

<<< back