FO Connectors

CEBT (Contact Expanded Beam Medium) Termini

P/N: CEBT- xx yy

Description

The CEBT style Expanded Beam contacts / termini provides solutions in hybrid and multi contact housings. It is used in military, broadcast and industrial markets. The EBC contacts are designed to fit the size 8, 12 & 16 cavities of the military 38999 connector standards and are available in Singlemode and/or Multimode.The pin - socket arrangement allows easy, contactless zero force connections and makes this type ideal for high channel count connectors.

Technical data

The tde contacts / termini are available in Singlemode and Multimode with best performance in class. By design the contacts / termini are future proof, as the optical path is optimized to support the range from 850nm to 1310nm in Multimode and 1310nm to 1550nm for Singlemode application. These contacts / termini are agnostic to the signal passing through, so WDM is also possible, whenever higher bandwidth needs to be transmitted. The contacts/ termini are field repairable.

• MIL-C-38999 compatible
• Expanded Beam
• Multimode and Singlemode
• Pin Socket EB Termini
• Zero Force (non-contact)
• Ni plated Brass
• Military, Broadcast, Oil & Gas and Industrial Markets

xx = Fiber: MM (Multimode), SM (Singlemode)

yy = Size: 08, 12, 16

P/N Description
CEBT- xx yy     CEBT (Contact Expanded Beam Medium) Termini

<<< back