Converters
tMC - Media Conversion Module 12x 1000BaseT (RJ-45) to 2x 1000BaseSX (MTP®/MPO)
P/N: TMC-CCH-MCM12-RJ-70S
Technical data
| Standards: | IEEE Std 802.3TM - 2005 |
| Status LEDs: | Port 1 (TP): ON green = TP Link ON orange = unit is operating over temperature range |
| Port 2 (TP): ON green = TP Link ON orange = No link but power is detected |
|
| Port 4 (TP): ON green = TP Link ON orange = Fan Fault |
|
| Port 3, 5-12 (TP): ON green = TP Link | |
| Port 1-12 (Fiber): ON green = Fiber Link | |
| Dimensions: | Width: 1.4" [36 mm] Depth: 6.1" [155 mm] Height: 6.1" [155 mm] |
| Power Consuption: |
17 watts, 1.41A at 12VDC |
| Maximum Packet Size: | 10 KB |
| MTBF: | 36,063 hours [MIL-217F2] 324,255 hours [Bellcore 7] |
| Environment: | 0 – 40°C operating -15°C – 65°C storage 5-95% humidity non-condensing 0-10,000 ft. altitude |
| Shipping Weight: | 2 lbs. [0.9 kg] |
| Compliance: | EN55024; CISPR22/EN55022 Class A; FCC Class A; CE Mark; UL60950 |
| Warranty: | Lifetime |
| Part Number | Description |
|---|---|
| TMC-CCH-MCM12-RJ-70S | tMC - Media Conversion Module fits in the Rack Mount Enclosure 19"/1U and 19"/4U 12x 1000BaseT (RJ-45) to 2x 1000BaseSX (MTP®/MPO) |
| 50/125μm fiber 750 m/2460 ft. 62.5/125μm fiber 350 m/1148 ft. Link Budget: 8.5 dB |
|
| TMC-PCH-04U-00 | tMC - 4U Rack Mount Enclosure Solution accommodates up to 8 Media Converter Modules (96 RJ-45 ports) |
| includes 2 power supplies | |
| TMC-PCH-01U-00 | tMC - 1U Rack Mount Enclosure Solution accommodates up to 2 Media Converter Modules (24 RJ-45 ports) |
| includes 2 power supplies | |
| TMC-PCH-04U-PWR | tMC - Single power supply for Rack Mount Enclosure 19"/4U |
| TMC-PCH-01U-PWR | tMC - Single power supply for Rack Mount Enclosure 19"/1U |
| TMC-PCH-04U-PWR-MGMT | tMC - Power Supply SNMP Management Module for Rack Mount Enclosure 19"/4U |
| TMC-PCH-01U-PWR-MGMT | tMC - Power Supply SNMP Management Module for Rack Mount Enclosure 19"/1U |



