FO Adapters & Couplers

SC Duplex Adapter, Beige, with Flange, Phosphor Bronze

P/N: L-AD-SCDM-F-BG

Description

The hook performs well under high temperatures, maintaining plug retention strength.

  • Compact design
  • Compliance with telcordia, TIA/IEA IEC and JIS compliance
  • High precision alignment
  • Low insertion and return loss and back reflection

Technical data

Type: SC Duplex
Application: Multimode OM1/OM2
Design: with flange
Connector style: SC Dupex
Color: Beige
Material: Plastic
Sleeve: Phosphor Bronze
Shutter: --

 

P/N Description
L-AD-SCDK-F-BL     SC Duplex Adapter, Blue, Zirconia Straight Split, with Flange
L-AD-SCDK-F-GN     SC Duplex Adapter, Green (APC), Zirconia Straight Split, with flange
L-AD-SCDK-F-TK     SC Duplex Adapter, Aqua, with Flange, Zirconia Straight Split
L-AD-SCDK-NF-BL     SC Duplex Adapter, Blue, Zirconia Straight Split, without Flange
L-AD-SCDK-NF-GN     SC Duplex Adapter, Green (APC), Zirconia Straight Split, without flange
L-AD-SCDK-NF-TK     SC Duplex Adapter, Aqua, without Flange, Zirconia Straight Split
L-AD-SCDM-F-BG     SC Duplex Adapter, Beige, with Flange, Phosphor Bronze
L-AD-SCDM-NF-BG     SC Duplex Adapter, Beige, without Flange, Phosphor Bronze

<<< back