FO Adapters & Couplers
MT-RJ Adapter, Blau, without Flange
P/N: L-AD-MT-NF-BL
Description
The MT-RJ Adapter standart color: black, upon ruquest also available in other colors.
- SC Simplex Footprint design
- TIA/EIA 568-A Compliant
Technical data
| Type: | MT-RJ |
| Applikation: | Singlemode OS2 PC |
| Design: | without flange |
| Built form: | SC Simplex |
| Color: | Blue |
| Material: | Plastic |
| Sleeve: | -- |
| Shutter: | -- |



